EN
  • EN
  • DE

1.5SMC28AT/R13

Part No 1.5SMC28AT/R13
Manufacturer Panjit
Catalog OEM Parts (0 - 9)
Description Surface Mount Transient Voltage Suppressor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034027-1.5SMC28AT/R13
Categories OEM Parts(0-9)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1.5SMC28AT/R13 CAD Model

Description

The 1.5SMC28AT/R13 is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This diode is part of the SMC series, which is known for its robust construction and reliable performance in demanding environments.

Applications:

  • Protection of I/O Interfaces: Used to safeguard communication ports and data lines from ESD and electrical overstress (EOS).
  • Automotive Electronics: Employed in automotive systems to protect against voltage surges and transients.
  • Industrial Equipment: Utilized in industrial control systems and machinery to enhance reliability and prevent damage from voltage spikes.
  • Power Supplies: Provides overvoltage protection in power supply circuits.
  • Consumer Electronics: Protects sensitive components in devices like televisions, computers, and mobile phones.

Features:

  • High Surge Capability: Designed to withstand high surge currents, ensuring robust protection against transient events.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Offers a low clamping voltage to limit the voltage across the protected circuit.
  • SMC Package: Surface Mount Component (SMC) package allows for efficient board mounting.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients, increasing the overall reliability of the system.
  • Extended Product Lifespan: Prevents premature failure of electronic components due to voltage surges, extending the lifespan of the product.
  • Reduced Downtime: Minimizes downtime by preventing damage to equipment from electrical transients.
  • Cost Savings: Reduces the cost associated with repairing or replacing damaged components due to voltage surges.
  • Improved Safety: Enhances safety by protecting against electrical hazards caused by voltage transients.

Additional Details:

The 1.5SMC28AT/R13 has a stand-off voltage of 28V and a peak pulse power dissipation of 1500W. It has a uni-directional configuration. The operating temperature range typically spans from -55°C to +150°C. Its compact SMC package makes it suitable for high-density board layouts. The device is commonly used in circuits needing protection from induced voltage surges. This diode is essential in providing a safe and reliable operation for sensitive electronic systems and ensures long-term stability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess