The Sunlord PZ2012D121-2R5TF is a wire-wound power inductor designed for DC-DC converters and power management applications. It offers high efficiency and a compact size, making it suitable for use in portable devices and other space-constrained applications.
Applications:
- DC-DC converters
- Power management circuits
- Portable electronic devices (e.g., smartphones, tablets)
- LED lighting
- Power amplifiers
- Switching regulators
Features:
- Wire-wound construction
- High current carrying capacity
- Low DC resistance (DCR)
- Compact size
- High efficiency
- RoHS compliant
Benefits:
- Improves the efficiency of DC-DC converters, reducing power loss and extending battery life.
- Allows for high current operation in a small footprint.
- Minimizes power dissipation due to its low DCR.
- Enables smaller and more compact power supply designs.
- Reduces electromagnetic interference (EMI) due to its shielded construction.
Additional Details:
The PZ2012D121-2R5TF has a physical size of 2.0 x 1.2 mm. The "121" likely indicates an inductance value of 120nH. The "2R5" denotes an inductance of 2.5µH. It is a shielded inductor minimizing EMI. Inductors such as these are crucial in power management circuits for energy storage and filtering. The shielded construction reduces electromagnetic interference (EMI), which is crucial for applications where sensitive electronics are present. Its small size and high performance characteristics make it well-suited for portable devices and other applications where board space is limited. The “TF” likely refers to the packaging of the device.