EN
  • EN
  • DE

1.5SMCJ180AT/R13

Part No 1.5SMCJ180AT/R13
Manufacturer Panjit
Catalog OEM Parts (0 - 9)
Description Diode TVS Single Uni-Dir 180V 1.5KW 2-Pin SMC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034037-1.5SMCJ180AT/R13
Categories OEM Parts(0-9)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1.5SMCJ180AT/R13 CAD Model

Description

The 1.5SMCJ180AT/R13 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). The TVS diode is part of the SMCJ series and comes in a DO-214AB (SMC) package. It has a standoff voltage of 180V and a peak pulse power dissipation of 1500W.

Applications

  • Protection of I/O Interfaces
  • Overvoltage Protection in Power Supplies
  • Protection against EFT (Electrical Fast Transients)
  • Protection against ESD (Electrostatic Discharge)
  • Protection in data lines
  • Automotive electronics protection
  • Telecom Equipment Protection

Features

  • Peak Pulse Power: 1500W (10/1000μs waveform)
  • Stand-off Voltage: 180V
  • Breakdown Voltage: 200V
  • Clamping Voltage: 292V
  • Low Clamping Factor
  • Fast Response Time: Typically less than 1.0ps from 0V to BV min
  • Excellent Clamping Capability
  • Glass passivated chip junction
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant

Benefits

  • Effective overvoltage protection for sensitive components.
  • High surge current capability ensures reliability under transient conditions.
  • Fast response time provides quick protection against voltage spikes.
  • Low clamping voltage limits the voltage exposure of protected circuits.
  • Small SMC package enables high-density board designs.
  • RoHS compliance ensures environmental friendliness.

Additional Details

The 1.5SMCJ180AT/R13 TVS diode is designed to quickly clamp voltage transients to a safe level, preventing damage to downstream components. When a transient voltage exceeds the diode’s breakdown voltage, the diode rapidly conducts, diverting the excess current away from the protected circuit. The diode is bidirectional, providing protection against both positive and negative transients. The SMC package offers good power dissipation capabilities in a compact size, making it suitable for various applications. The R13 suffix likely indicates specific packaging details (e.g., tape and reel specifications). The device meets industry standards for surge protection, ensuring reliable performance in harsh environments.

You May Also Be Interested in

IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess