EN
  • EN
  • DE

1N4007G_AY_00001

Part No 1N4007G_AY_00001
Manufacturer Panjit
Catalog Custom Parts (0 - A)
Description Si-diode 1A 1000V DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120316-1N4007G_AY_00001
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4007G_AY_00001 CAD Model

Description

The 1N4007G_AY_00001 is a general-purpose rectifier diode manufactured by Panjit. The 1N4007 is a widely used and popular diode in electronics due to its robust characteristics and common availability. The 'G' suffix generally indicates a lead-free or RoHS compliant version. The '_AY_00001' likely denotes a specific manufacturing batch or internal tracking code by Panjit.

Applications:

  • AC to DC power supplies: Converting AC voltage to DC voltage in various electronic devices.
  • Reverse polarity protection: Preventing damage to circuits from incorrect power supply connections.
  • Free-wheeling diode in inductive circuits: Protecting switching transistors from voltage spikes when inductive loads are switched off.
  • Signal rectification: Converting AC signals to DC signals in signal processing circuits.
  • Voltage clamping: Limiting voltage levels to protect sensitive components.

Features:

  • High surge current capability: Can withstand high surge currents without damage.
  • Low reverse leakage current: Minimizes current leakage when the diode is reverse biased.
  • High forward current capability: Can handle a significant amount of forward current.
  • Lead-free construction (G suffix): Compliant with RoHS environmental standards.

Benefits:

  • Reliable performance: Provides dependable rectification in various applications.
  • Wide availability: Easily sourced from numerous distributors.
  • Cost-effective: A low-cost solution for rectification needs.
  • Simple to use: Requires minimal external components for basic operation.

Additional Details:

The 1N4007G is a silicon rectifier diode. Key specifications include:

  • Maximum Repetitive Peak Reverse Voltage: 1000V
  • Maximum RMS Voltage: 700V
  • Maximum DC Blocking Voltage: 1000V
  • Maximum Average Forward Rectified Current: 1.0A
  • Maximum Forward Voltage Drop: 1.0V at 1.0A
  • Maximum Reverse Leakage Current: 5.0 uA at 1000V

The packaging is typically DO-41. Datasheets should be consulted for detailed specifications and application notes.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Intersil
Need more? Email Us
International Resistive
Need more? Email Us
Rochester Electronics
Need more? Email Us
Amd
Contact for details
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,605+ $0.0192 $50.0160
6,330+ $0.0158 $100.0140
9,805+ $0.0153 $150.0165
13,515+ $0.0148 $200.0220
17,485+ $0.0143 $250.0355
23,440+ $0.0128 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,000 pieces
MOQ: 2605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess