EN
  • EN
  • DE

AT27C512R-15DI

Part No AT27C512R-15DI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222641-AT27C512R-15DI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C512R-15DI CAD Model

Description

Microchip Technology's AT27C512R-15DI EEPROM

The AT27C512R-15DI is a high-performance 512K (64K x 8) One-Time Programmable (OTP) Read-Only Memory (ROM) device from Microchip Technology. This EEPROM is designed to deliver fast read access times and low-power operation, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors. The AT27C512R-15DI is particularly well-suited for devices that require reliable and durable non-volatile memory storage.

With an access time of 150 nanoseconds, the AT27C512R-15DI ensures quick and efficient data retrieval, which is critical for high-speed microprocessor systems. This speed is complemented by a low-power consumption design, featuring typical active read currents of only 15 mA and standby currents of 1 µA, which helps to extend the battery life of portable devices.

The EEPROM is packaged in a robust 28-pin Ceramic Dual In-line Package (CDIP), ensuring high reliability and stability over a wide temperature range. This makes the AT27C512R-15DI particularly suitable for harsh environments where temperature extremes can affect the performance and longevity of electronic components.

Another key feature of the AT27C512R-15DI is its hardware data protection. The device includes a two-line control function to prevent inadvertent writes, further securing the data integrity. Additionally, the chip has an industry-standard JEDEC-approved pinout, which facilitates easy integration into existing designs without the need for significant board modifications.

For those looking to implement firmware updates or store device configuration data, the AT27C512R-15DI offers a reliable and cost-effective solution. Its OTP nature means that once programmed, the data is permanently stored, eliminating the risk of accidental erasure or corruption. This makes it an excellent choice for applications where long-term data retention is paramount.

Overall, the AT27C512R-15DI from Microchip Technology is a versatile and reliable EEPROM that offers a combination of speed, low power consumption, and durability, making it an excellent choice for a variety of memory storage applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Freescale Semiconductor - NXP
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Crouse-Hinds
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess