EN
  • EN
  • DE

1N4148WSH_R1

Part No 1N4148WSH_R1
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 750984-1N4148WSH_R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4148WSH_R1 CAD Model

Description

The 1N4148WSH_R1 is a high-speed switching diode manufactured by Panjit. It is designed for a wide range of general-purpose switching applications, providing fast recovery times and low forward voltage drop.

Applications:

  • High-Speed Switching: Used in applications requiring rapid switching, such as pulse circuits and digital logic.
  • General-Purpose Rectification: Functions as a rectifier in low-power AC-DC converters.
  • Signal Detection: Employed in signal detection circuits for demodulation and envelope detection.
  • Protection Circuits: Utilized as a protection diode to prevent reverse voltage damage.
  • Clipping and Clamping Circuits: Used to limit voltage levels in various circuits.

Features:

  • Fast Switching Speed: Provides a fast reverse recovery time for efficient switching.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves circuit efficiency.
  • High Breakdown Voltage: Ensures reliable operation at higher voltages.
  • Small Size: Compact package for space-constrained applications.
  • High Reliability: Robust construction for long-term performance.

Benefits:

  • Improved Circuit Performance: Fast switching speed enhances the performance of digital and pulse circuits.
  • Reduced Power Consumption: Low forward voltage drop minimizes power losses, improving overall efficiency.
  • Enhanced Reliability: High breakdown voltage and robust design ensure reliable operation under various conditions.
  • Compact Design: Small package allows for use in high-density circuit designs.
  • Versatile Applications: Suitable for a wide range of general-purpose switching and rectification tasks.

Additional Details:

The 1N4148WSH_R1 diode features a reverse recovery time of typically 4 ns and a forward voltage drop of approximately 0.72V at a forward current of 10mA. It has a peak reverse voltage of 100V and a forward current rating of 200mA. The package is typically SOD-323. The diode is widely used due to its reliable performance and availability. It conforms to RoHS standards, making it environmentally compliant.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess