EN
  • EN
  • DE

1SMB2EZ19

Part No 1SMB2EZ19
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122463-1SMB2EZ19
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB2EZ19 CAD Model

Description

The 1SMB2EZ19 is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the 1SMB2EZ series, which offers a range of Zener voltages for different application needs. Its compact SMB package makes it suitable for applications where board space is limited.

Applications:

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clamping circuits
  • Electronic equipment
  • Power supplies

Features:

  • Zener Voltage: 19V nominal Zener voltage.
  • Surface Mount Package: SMB (DO-214AA) package for easy PCB assembly.
  • Low Profile: Compact design for space-constrained applications.
  • High Surge Capability: Designed to withstand high surge currents.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Excellent Clamping Capability: Provides excellent clamping capability.
  • RoHS Compliant: Compliant with RoHS directives.

Benefits:

  • Voltage Regulation: Maintains a stable voltage output under varying input conditions.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Saves board space in high-density applications.
  • Easy Assembly: Surface mount package simplifies assembly process.
  • High Reliability: Glass passivated junction ensures long-term reliability.

Additional Details:

The 1SMB2EZ19 Zener diode is characterized by its Zener voltage (Vz), Zener test current (Izt), and surge current capability. It is important to consult the datasheet for the specific values of these parameters and other electrical characteristics. The SMB package offers good thermal performance, allowing the diode to dissipate heat efficiently. The device is typically used in circuits to protect sensitive components from voltage transients caused by electrostatic discharge (ESD), inductive switching, and other events.

Refer to the datasheet for detailed specifications, including Zener voltage tolerance, dynamic resistance, and operating temperature range. Also, refer to application notes for guidance on selecting appropriate Zener diodes for specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6403 $58.0866
54+ $2.1656 $116.9424
83+ $2.0986 $174.1838
114+ $2.0305 $231.4770
148+ $1.9635 $290.5980
197+ $1.7602 $346.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess