EN
  • EN
  • DE

1SMB3EZ20

Part No 1SMB3EZ20
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 3.0 Watts)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122503-1SMB3EZ20
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB3EZ20 CAD Model

Description

The 1SMB3EZ20 is a surface-mount Zener diode manufactured by Panjit. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, it maintains a relatively constant voltage across its terminals when reverse-biased, making it suitable for protecting sensitive components from voltage spikes.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in data lines
  • Overvoltage protection in electronic circuits
  • Clamping voltage in signal lines
  • Protection of I/O interfaces

Features

  • Surface mount package: SMB (DO-214AA)
  • Zener voltage: 20V (nominal)
  • Power dissipation: 3W
  • Low leakage current
  • Excellent clamping capability
  • Glass passivated junction
  • RoHS compliant

Benefits

  • Provides stable voltage regulation: The Zener diode maintains a constant voltage output, ensuring reliable operation of connected circuits.
  • Protects against voltage transients: It effectively clamps voltage spikes, preventing damage to sensitive electronic components.
  • Easy to mount: The surface mount package simplifies assembly and reduces board space requirements.
  • High reliability: The glass passivated junction ensures long-term stability and performance.
  • Environmentally friendly: RoHS compliance ensures that the diode meets environmental standards.

Additional Details

The 1SMB3EZ20 has a maximum surge power of 300W. Its operating temperature range is -55°C to +150°C. The forward voltage drop is typically 1.2V at 200mA. The device is marked with a specific code for identification. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and recommended soldering profiles to ensure proper and reliable operation. The SMB package provides good thermal dissipation capabilities, further enhancing its suitability for power applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3585 $58.9625
60+ $1.9358 $116.1480
93+ $1.8757 $174.4401
128+ $1.8145 $232.2560
165+ $1.7544 $289.4760
221+ $1.5731 $347.6551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess