EN
  • EN
  • DE

1SMB3EZ22T/R13

Part No 1SMB3EZ22T/R13
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 22V 5% 3W 2-Pin SMB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999934-1SMB3EZ22T/R13
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMB3EZ22T/R13 CAD Model

Description

The 1SMB3EZ22T/R13 is a surface mount Zener diode manufactured by Panjit. This diode is designed to provide voltage regulation in a variety of electronic circuits. It is part of the SMB series, which are known for their compact size and efficient power handling capabilities.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Clamping circuits
  • Automotive electronics

Features

  • Surface mount SMB package
  • Zener voltage of 22V
  • Peak pulse power dissipation of 300W
  • Low leakage current
  • Excellent clamping capability

Benefits

  • Precise voltage regulation
  • Protection against voltage transients
  • Compact size for space-constrained applications
  • High reliability
  • Easy to integrate into circuit designs

Technical Specifications

The 1SMB3EZ22T/R13 has a Zener voltage (Vz) of 22V with a tolerance of approximately ±5%. It can handle a peak pulse power (PPP) of 300W. The forward voltage (Vf) is typically around 0.9V at a forward current of 1A. The operating and storage temperature range is typically from -55°C to +150°C. The SMB package is designed for automated surface mount assembly, ensuring efficient manufacturing processes.

This Zener diode is commonly used to protect sensitive electronic components from overvoltage conditions. Its fast response time and high surge capability make it an ideal choice for safeguarding circuits against transient voltage spikes. The compact SMB package allows for efficient use of board space.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess