EN
  • EN
  • DE

BZD27C33P_R1_00001

Part No BZD27C33P_R1_00001
Manufacturer Panjit
Catalog OEM Parts (A - B)
Description Z-diode 0, 8W 33V 5% SOD123FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 800 mW
Max Reverse Leakage Current 1 µA
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Zener Voltage 33 V
Win Source Part Number 1050209-BZD27C33P_R1_00001
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZD27C33P_R1_00001 CAD Model

Description

The BZD27C33P_R1_00001 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The diode maintains a stable voltage across its terminals when reverse biased, making it suitable for protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes and surges.
  • Overvoltage protection: Preventing damage to circuits from overvoltage conditions.
  • Clipping circuits: Limiting the voltage in signal processing applications.
  • Reference voltage: Providing a reference voltage for analog circuits.

Features

  • Zener voltage of 33V: Provides a stable voltage of 33V when reverse biased.
  • High surge current capability: Withstands high surge currents, providing robust protection against transient voltage events.
  • Low leakage current: Minimizes power loss and ensures efficient operation.
  • Fast response time: Quickly responds to transient events, preventing damage to downstream components.
  • Small package size: Allows for easy integration into space-constrained applications.
  • Pb-free and RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage spikes and surges, extending the lifespan of electronic devices.
  • Reduced downtime: Minimizes the risk of equipment failure due to overvoltage conditions, reducing downtime and maintenance costs.
  • Improved product quality: Ensures consistent performance and reduces the risk of defects caused by transient voltage events.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic circuits from voltage surges.
  • Simplified design: Easy to integrate into existing circuit designs, reducing design complexity and time.

Additional Details

The BZD27C33P_R1_00001 typically features a surface-mount package. Key specifications include the Zener voltage, reverse leakage current, and surge current capability. Designers should consult the datasheet for specific electrical characteristics and application guidelines. It is often used in conjunction with other protection components, such as fuses and filters, to provide comprehensive circuit protection.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess