EN
  • EN
  • DE

BZT52-B4V3S_R1_00001

Part No BZT52-B4V3S_R1_00001
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 4.3 V 200 mW ±2.09% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Panjit International Inc.
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±2.09%
Power - Max 200 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-90, SOD-323F
Supplier Device Package SOD-323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 3757-BZT52-B4V3S_R1_00001DKR,3757-BZT52-B4V3S_R1_00001CT,3757-BZT52-B4V3S_R1_00001TR
Standard Package 5,000
Win Source Part Number 1325473-BZT52-B4V3S_R1_00001
Ultra Librarian 3D Model Ultra Librarian BZT52-B4V3S_R1_00001 CAD Model

Description

The BZT52-B4V3S_R1_00001 is a Zener diode manufactured by Panjit. It's designed to provide voltage regulation and transient voltage suppression in various electronic applications. Zener diodes are characterized by their ability to maintain a stable voltage when operated in the reverse breakdown region, making them essential for protecting sensitive circuits from voltage spikes and surges.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and other electronic circuits.
  • Overvoltage Protection: Safeguarding sensitive components from damage due to excessive voltage.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by inductive loads or electrostatic discharge (ESD).
  • Clipping Circuits: Limiting voltage levels to shape waveforms in signal processing applications.
  • Voltage Referencing: Providing a stable voltage reference for measurement and control systems.

Features

  • Zener Voltage of 4.3V: Maintains a stable voltage of 4.3 volts in the reverse breakdown region.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse direction.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Surface Mount Package (SOD-323): Compact size suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Enhanced Circuit Protection: Protects downstream components from overvoltage conditions.
  • Improved Reliability: Offers consistent performance over a wide range of operating conditions.
  • Compact Design: Small form factor allows for integration into dense electronic assemblies.
  • Environmentally Friendly: Complies with RoHS environmental standards.

The BZT52-B4V3S_R1_00001 Zener diode is commonly used in portable electronics, automotive systems, and industrial control equipment. It is designed to dissipate a certain amount of power, which is limited by the package and thermal characteristics. The reverse leakage current (Ir) at a specified reverse voltage is typically very low. The Zener impedance (Zz) indicates how much the Zener voltage changes with variations in current. This part number specifies a particular production run or reel (R1_00001), but the core electrical characteristics are consistent with a standard 4.3V Zener diode in the BZT52 series. Its robust design and small size make it a reliable choice for various electronic applications where voltage regulation and protection are crucial.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess