EN
  • EN
  • DE
  • IT

BZT52-C9V1T/R

Part No BZT52-C9V1T/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOD-123
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 737516-BZT52-C9V1T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52-C9V1T/R CAD Model

Description

The BZT52-C9V1T/R is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features:

  • Zener Voltage: 9.1V
  • Surface-mount package (SOD-323)
  • Low leakage current
  • High surge current capability
  • Lead-Free Finish / RoHS Compliant

Benefits:

  • Provides stable voltage reference for precise regulation in electronic circuits.
  • Protects sensitive components from voltage spikes and surges.
  • Offers a compact solution for space-constrained applications due to the small surface-mount package.
  • Ensures minimal current draw in standby mode.
  • Compliant with environmental regulations, offering a lead-free and RoHS-compliant component.

Additional Details:

The BZT52-C9V1T/R is a Zener diode with a nominal Zener voltage of 9.1V. It is housed in a compact SOD-323 surface-mount package, making it ideal for applications where board space is limited. The diode's low leakage current minimizes power consumption, while its high surge current capability protects circuits from transient voltage events. This Zener diode is commonly used in a variety of electronic devices for voltage regulation, overvoltage protection, and transient suppression. The T/R suffix indicates that the parts are supplied on tape and reel for automated assembly. It's manufactured with a lead-free finish and is fully RoHS compliant, aligning with modern environmental standards. The device provides a reliable and efficient solution for ensuring stable and protected voltage levels within electronic circuits.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess