The BZX84C10-T/R is a surface-mount Zener diode manufactured by Panjit. It's designed for voltage regulation and transient voltage suppression in a variety of electronic applications. This diode is optimized to provide a stable 10V clamping voltage to protect sensitive components from voltage spikes and surges.
Applications
- Voltage regulation in portable devices
- Transient voltage suppression in consumer electronics
- Overvoltage protection in communication equipment
- Clamping voltage in data lines and signal interfaces
- Protection for microcontrollers and other ICs
Features
- Surface Mount Device (SMD) package
- Zener Voltage: 10V
- Low leakage current
- High surge current capability
- Fast response time
- RoHS compliant
Benefits
- Provides a stable and precise voltage regulation
- Protects sensitive electronic components from voltage transients
- Enhances system reliability and reduces the risk of damage
- Easy to integrate into compact circuit designs
- Cost-effective solution for voltage protection
Additional Details
The BZX84C10-T/R Zener diode features a power dissipation of approximately 300mW and is designed to operate within a temperature range of -55°C to +150°C. The small SMD package allows for efficient board space utilization. Its fast response time ensures rapid clamping action during transient voltage events. This diode is commonly used in applications where a stable 10V reference or clamping voltage is needed, such as in power supplies, portable devices, and communication systems.