EN
  • EN
  • DE

ES1BT/R

Part No ES1BT/R
Manufacturer Panjit
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972735-ES1BT/R
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES1BT/R CAD Model

Description

The ES1BT/R is a surface-mount fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient rectification and fast switching speeds. It offers low forward voltage drop and high surge current capability, making it suitable for various power supply and general rectification circuits. The ES1BT/R is commonly used in high-frequency applications where minimizing switching losses is crucial.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diode in inductive circuits
  • DC-DC converters
  • Polarity protection
  • General rectification

Features

  • Surface Mount Package: SMB (DO-214AA)
  • Repetitive Peak Reverse Voltage (VRRM): 100V
  • Average Forward Current (IF(AV)): 1A
  • Forward Voltage (VF): 1.0V (max) @ 1A
  • Reverse Recovery Time (trr): 35ns (typical)
  • Operating Temperature Range: -65°C to +150°C
  • High Surge Current Capability
  • RoHS Compliant

Benefits

  • Fast Recovery Time: Reduces switching losses and improves efficiency in high-frequency circuits.
  • Low Forward Voltage Drop: Minimizes power dissipation and increases overall system efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.

Additional Details

The ES1BT/R features a glass passivated chip junction for improved reliability and performance. The SMB (DO-214AA) package is designed for surface mount assembly, allowing for efficient and automated manufacturing processes. Its fast recovery time is essential in applications where the diode must switch rapidly between conducting and blocking states. This is critical for minimizing power losses and maintaining efficient operation in high-frequency power supplies and converters. The high surge current capability enables the diode to withstand temporary overcurrent conditions, protecting the circuit from damage. The ES1BT/R is widely used in power adapters, LED lighting, and other electronic devices requiring efficient and reliable rectification.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess