EN
  • EN
  • DE

GS1008FL

Part No GS1008FL
Manufacturer Panjit
Description SURFACE MOUNT SWITCHING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1177598-GS1008FL
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GS1008FL CAD Model

Description

The GS1008FL is a rectifier diode manufactured by Panjit. It is designed for general-purpose rectification in various electronic circuits, converting AC voltage to DC voltage. Rectifier diodes like the GS1008FL are crucial components in power supplies, adapters, and other applications where DC power is required.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert AC voltage to DC voltage.
  • Adapters: Found in wall adapters and other power adapters for electronic devices.
  • Battery Chargers: Used in battery chargers to rectify the AC voltage before charging the battery.
  • Inverters: Used in inverters to convert DC voltage to AC voltage.
  • General Rectification: Used for general-purpose rectification in various electronic circuits.

Features:

  • High Surge Current Capability: Able to withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient rectification at high frequencies.
  • Compact Package: Available in small form factor packages for space-constrained applications.
  • High Reliability: Designed for long-term reliability and stable performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves energy efficiency.
  • Enhanced System Reliability: High surge current capability protects the diode from damage.
  • Simplified System Design: Easy to integrate into various electronic circuits.
  • Reduced System Cost: Cost-effective solution for general-purpose rectification.
  • Compact Size: Suitable for use in small electronic devices.

The GS1008FL typically has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) is typically around 1.0V at the rated forward current. It is commonly available in a DO-41 package. Consult the manufacturer's datasheet for detailed technical specifications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
13,890+ $0.0072 $100.0080
21,430+ $0.0070 $150.0100
29,415+ $0.0068 $200.0220
38,465+ $0.0065 $250.0225
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess