EN
  • EN
  • DE
  • IT

GS1GF

Part No GS1GF
Manufacturer Panjit
Description SURFACE MOUNT RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1177639-GS1GF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GS1GF CAD Model

Description

The GS1GF is a surface-mount rectifier diode manufactured by Panjit. This diode is designed for efficient and reliable rectification in a variety of electronic applications. Its compact size and robust construction make it suitable for automated assembly processes and demanding environments. The GS1GF aims to provide dependable performance in converting alternating current (AC) to direct current (DC).

Applications

  • General purpose rectification
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • AC-DC power supplies
  • LED lighting applications

Features

  • Surface mount package
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • RoHS compliant

Benefits

  • Efficient AC to DC conversion
  • Compact design for space-constrained applications
  • Easy to integrate into automated assembly lines
  • Reliable performance in various operating conditions
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The GS1GF typically features a repetitive peak reverse voltage (VRRM) of 600V, a forward current (IF) of 1A, and a surge current (IFSM) of 30A. It has a forward voltage drop (VF) of around 1.0V at 1A. The operating junction temperature ranges from -55°C to +150°C. The package is typically a standard SMA or similar surface mount package, making it easy to solder and handle. These specifications make it a suitable choice for many general rectification needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0724 $69.7060
150+ $0.8796 $131.9400
230+ $0.8524 $196.0520
315+ $0.8253 $259.9695
410+ $0.7981 $327.2210
545+ $0.7153 $389.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess