EN
  • EN
  • DE

GS1KTR

Part No GS1KTR
Manufacturer Panjit
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061198-GS1KTR
Categories OEM Parts(F-I)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS1KTR CAD Model

Description

The GS1KTR is a surface-mount rectifier manufactured by Panjit. These rectifiers are designed to convert alternating current (AC) to direct current (DC) and are commonly used in a wide variety of electronic applications.

Applications

  • Switching Mode Power Supplies (SMPS): Rectifying the AC input voltage to provide a DC voltage for powering electronic circuits.
  • Adapters and Chargers: Converting AC line voltage to the DC voltage required by portable devices such as phones, laptops, and tablets.
  • LED Lighting: Providing a stable DC current to drive LEDs in lighting applications.
  • DC-DC Converters: Used in various stages of DC-DC conversion to rectify voltage levels.
  • General Purpose Rectification: Suitable for any application requiring AC to DC conversion.

Features

  • Surface Mount Package: Allows for automated assembly and compact circuit design.
  • High Surge Current Capability: Able to withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for long-term stable performance.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures minimal power loss during rectification.
  • Compact Design: Surface mount package allows for high-density circuit layouts.
  • Robust Performance: High surge current capability ensures reliable operation under transient conditions.
  • Easy Assembly: Surface mount package facilitates automated assembly processes, reducing manufacturing costs.
  • Wide Range of Applications: Suitable for a diverse array of applications requiring AC to DC conversion.

Specifications

While specific specifications can vary, typical parameters for a GS1KTR-type rectifier include:

  • Reverse Voltage: Typically 800V to 1000V.
  • Forward Current: Typically 1A.
  • Forward Voltage Drop: Typically around 1.1V at rated current.
  • Package Type: SMA or equivalent surface mount package.

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess