The MBR30H150FCT_T0 is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for use in switching power supplies, inverters, and as freewheeling diodes. It features a high surge current capability, low forward voltage drop, and is optimized for high-frequency operation.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes in inductive loads
- Polarity protection circuits
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop to minimize power loss
- High-frequency operation
- High reliability
- RoHS compliant
Benefits:
- Increased efficiency in power supplies and converters
- Reduced heat dissipation due to low forward voltage drop
- Enhanced system reliability due to surge protection
- Environmentally friendly due to RoHS compliance
- Suitable for high-frequency applications
Detailed Specs:
The MBR30H150FCT_T0 features a maximum repetitive peak reverse voltage of 150V and a maximum average forward rectified current of 30A. The forward voltage drop is typically around 0.8V at 15A. It is packaged in a TO-220 package for efficient heat dissipation. The operating junction temperature ranges from -65°C to +175°C. Its high surge current capability allows it to handle transient voltage spikes effectively. The low reverse leakage current at elevated temperatures ensures stable performance. This rectifier is particularly well-suited for applications requiring a balance of high current handling and low power loss.
In summary, the MBR30H150FCT_T0 from Panjit offers a robust and efficient solution for high-frequency rectification and power management applications. Its key features include a high surge current capability, low forward voltage drop, and suitability for high-frequency operation, making it an excellent choice for various power electronics designs.