EN
  • EN
  • DE

MMBT39047AW

Part No MMBT39047AW
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079399-MMBT39047AW
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT39047AW CAD Model

Description

Product Overview: MMBT39047AW from NXP

The MMBT39047AW is a high-performance, NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors. This device is an essential component for a wide range of electronic applications, offering a balanced combination of efficiency and reliability. Its small surface-mounted package makes it an excellent choice for space-constrained applications.

Key Features

  • Device Type: NPN BJT
  • Package: SOT-323, a compact surface-mount package that is suitable for automated assembly processes.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 40V, providing a good margin for various circuit designs.
  • Collector Current (Ic): The transistor can handle continuous collector currents up to 200 mA, making it suitable for driving moderate loads.
  • Transition Frequency (ft): With a transition frequency of 300 MHz, the MMBT39047AW is suitable for high-speed switching applications.
  • Gain Bandwidth Product: The device offers a gain bandwidth product (fT) that ensures good amplification characteristics for a variety of signal frequencies.
  • Low Saturation Voltage: It provides low collector-emitter saturation voltage, which translates to reduced power dissipation during operation.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various international markets.

Applications

The MMBT39047AW is versatile enough to be used in an array of applications, including but not limited to:

  • Switching circuits
  • Amplification stages
  • Signal processing
  • Power management
  • Consumer electronics
  • Automotive modules

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The MMBT39047AW is manufactured under strict quality control standards, ensuring that each component meets the high-performance specifications required for modern electronic devices. Whether for industrial, commercial, or consumer applications, this transistor is designed to deliver consistent performance over its operational life.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess