EN
  • EN
  • DE

MMBD6050WS

Part No MMBD6050WS
Manufacturer Panjit
Description SURFACE MOUNT SWITCHING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1224880-MMBD6050WS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD6050WS CAD Model

Description

The MMBD6050WS is a small signal Schottky diode manufactured by Panjit. This surface-mount device is designed for high-speed switching applications, offering low forward voltage and fast reverse recovery time.

Applications

  • High-speed switching
  • Voltage clamping
  • Protection circuits
  • DC-DC converters
  • Instrumentation

Features

  • Low forward voltage drop
  • Fast switching speed
  • Surface mount package
  • High surge current capability
  • RoHS compliant

Benefits

  • Improved circuit efficiency due to low forward voltage drop.
  • Reduced power loss in high-frequency applications due to fast switching speed.
  • Compact design suitable for high-density circuit boards.
  • Enhanced reliability and protection of sensitive components due to surge current capability.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The MMBD6050WS has a maximum repetitive peak reverse voltage of 50V and a maximum average forward current of 200mA. The forward voltage at 100mA is typically 0.37V. It is housed in a SOD-323 package and operates over a temperature range of -55°C to +125°C. The reverse recovery time is typically 5ns.

This Schottky diode is commonly used in circuits requiring fast switching and low forward voltage drop, such as in RF detectors, mixers, and high-speed data transmission systems. Its small size and surface-mount package make it ideal for applications where board space is limited.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess