The MMSZ5244A is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic applications. This Zener diode offers a stable breakdown voltage and helps protect sensitive components from overvoltage conditions.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in consumer electronics
- Overvoltage protection in portable devices
- Clipping and clamping circuits in signal processing
- Reference voltage generation for instrumentation
Features
- Zener Voltage: Typically 14V
- Low reverse leakage current
- High surge current capability
- Small surface mount package
- RoHS compliant
Benefits
- Provides stable voltage regulation in electronic circuits
- Protects circuits from overvoltage damage and transient surges
- Enhances the reliability and longevity of electronic systems
- Simplified implementation due to the well-defined breakdown voltage
- Compact size makes it suitable for space-constrained designs
Technical Specifications
The MMSZ5244A has a Zener voltage of 14V with a tolerance that is typically around 5%. The power dissipation is typically 500mW, but the value may change depending on temperature and mounting conditions. The reverse leakage current is kept low to minimize power loss. It is available in a SOD-123 package. For more exact electrical details like dynamic impedance and surge current ratings, refer to the official Panjit datasheet.
The MMSZ5244A is commonly used in applications where a consistent voltage reference is required or where there is a need to protect circuits from voltage spikes. Its small size and surface-mount construction render it excellent for various electronic devices, including handheld devices, industrial equipment, and automotive systems. It is also commonly used to protect I/O pins of microcontrollers. Panjit's MMSZ5244A provides a dependable and effective method for voltage regulation and protection in modern electronic designs.