EN
  • EN
  • DE

UPA1772G-E1-A

Part No UPA1772G-E1-A
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841532-UPA1772G-E1-A
Ultra Librarian 3D Model Ultra Librarian UPA1772G-E1-A CAD Model

Description

The UPA1772G-E1-A is a P-channel Power MOSFET manufactured by NEC (now Renesas). It is designed for high-efficiency power management in various electronic applications. With its low on-resistance and compact package, it's ideally suited for use in portable devices, DC-DC converters, and load switching applications. The device aims to minimize power loss while providing reliable switching performance.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switching: Controlling power to various circuits efficiently.
  • Power Management in Portable Devices: Suitable for smartphones, tablets, and other battery-operated equipment.
  • Solid State Relays (SSR): Can be used as a switch in SSR applications.

Features:

  • P-Channel MOSFET: Appropriate for high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation.
  • Compact Package: Allows for space-saving designs.
  • Logic Level Gate Drive: Simplifies interfacing with control circuits.
  • High-Speed Switching: Offers fast switching performance for efficient operation.

Benefits:

  • High Efficiency: Low RDS(on) reduces power losses, improving overall efficiency.
  • Space-Saving: Small package allows for compact designs in portable devices.
  • Simplified Design: Logic level gate drive makes integration straightforward.
  • Reliable Operation: Designed to provide stable and consistent performance in various applications.

The UPA1772G-E1-A's key technical specifications typically include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)) at specific gate-source voltages. Its low gate charge also contributes to faster switching speeds, which is crucial for high-frequency power conversion. This MOSFET is designed for applications requiring a balance between efficiency, size, and reliability.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess