EN
  • EN
  • DE

P4SMAJ150AT/R7

Part No P4SMAJ150AT/R7
Manufacturer Panjit
Catalog Custom Parts (N - R)
Description Diode TVS Single Uni-Dir 150V 400W 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165798-P4SMAJ150AT/R7
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P4SMAJ150AT/R7 CAD Model

Description

The P4SMAJ150AT/R7 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. It is commonly used in power supplies, data lines, and other circuits to prevent damage from overvoltage conditions.

Applications

  • Power supplies: Protects sensitive components from voltage surges and transients.
  • Data lines: Prevents damage to data lines from ESD and other transient voltage events.
  • Industrial equipment: Protects control systems and other sensitive equipment from voltage transients.
  • Automotive electronics: Used in automotive systems to protect against voltage surges and transients.
  • Consumer electronics: Applications include televisions, computers, and other consumer devices.

Features

  • Fast response time: Quickly clamps voltage transients to a safe level.
  • High surge capability: Withstands high transient currents without failure.
  • Low clamping voltage: Limits the voltage across the protected component to a safe level.
  • Unidirectional: Provides protection against positive voltage transients only.
  • Surface mount package: Allows for automated assembly.

Benefits

  • Protection against overvoltage: Prevents damage to sensitive electronic components from voltage transients.
  • Improved system reliability: Reduces the risk of system failure due to overvoltage conditions.
  • Extended product lifespan: Protects components from damage, extending the lifespan of the product.
  • Cost-effective protection: Provides a low-cost solution for protecting against voltage transients.

Additional Details

The P4SMAJ150AT/R7 has a stand-off voltage of 150V. The "AT" indicates axial termination type for the device. "R7" might indicate packaging specifics, such as tape and reel. The device clamps the voltage at a certain level to protect the components. The datasheet will list the clamping voltage, peak pulse power and operating temperature.

When selecting a TVS diode, it is important to consider the stand-off voltage, clamping voltage, surge current capability, and response time. Proper PCB layout is crucial for minimizing inductance and maximizing the effectiveness of the TVS diode. Follow Panjit's recommendations for component placement and trace routing.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess