EN
  • EN
  • DE

P6SMB18CA-R1-10001

Part No P6SMB18CA-R1-10001
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMB
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 733266-P6SMB18CA-R1-10001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6SMB18CA-R1-10001 CAD Model

Description

The P6SMB18CA-R1-10001 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD).

Applications:

  • I/O Protection: Protects input/output lines from voltage transients.
  • Data Line Protection: Safeguards data communication lines from ESD and surge events.
  • Power Supply Protection: Prevents damage to power supplies from voltage spikes.
  • Automotive Electronics: Protects sensitive automotive components from transient voltages.
  • Industrial Equipment: Safeguards industrial control systems from voltage surges.

Features:

  • Surface Mount Package: Facilitates easy assembly onto printed circuit boards.
  • Bidirectional Protection: Protects against both positive and negative voltage transients.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Equipment Reliability: Prevents damage to sensitive components from voltage transients.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Safety: Protects users from electrical hazards caused by voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.
  • Simplified Design: Simplifies circuit design with a surface mount package.

Technical Specifications:

The P6SMB18CA-R1-10001 has a standoff voltage of 18V. The clamping voltage is typically lower than the maximum peak pulse power. The peak pulse power dissipation is around 600W for a defined pulse duration. The response time is very fast, typically in picoseconds. The operating temperature range typically spans from -55°C to +150°C. The package is designed for surface mount soldering and has a compact size. The device is bidirectional, meaning it protects against both positive and negative voltage surges. This TVS diode is a reliable and efficient solution for transient voltage protection in a wide range of applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess