EN
  • EN
  • DE
  • IT

PJ4L40_R1_00001

Part No PJ4L40_R1_00001
Manufacturer Panjit
Catalog TVS - Diodes
Description QUAD SCHOTTKY DATA LINE BUS TERM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Panjit
Package Tape & Reel
Product Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 25V (Max)
Voltage - Breakdown (Min) 30V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 19pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number PJ4L40
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 276720-PJ4L40_R1_00001
Ultra Librarian 3D Model Ultra Librarian PJ4L40_R1_00001 CAD Model

Description

The PJ4L40_R1_00001 is a steering transient voltage suppressor (TVS) diode from Panjit.

  • Application: General purpose
  • Package: Tape & reel
  • Channels: 4 unidirectional
  • Voltage Reverse Standoff: 25V (typical)
  • Minimum Breakdown Voltage: 30V
  • Capacitance: 19pF @ 1MHz
  • Mounting Type: Surface mount
  • Package/Case: 6-TSSOP, SC-88, SOT-363
  • ECCN Status: EAR99
  • REACH: Unaffected
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Amazing
LOW CAP ESD HIGH SPEED 2-CH 5V
Lowest to $0.0685
Infineon Technologies
LOW CAPACITANCE ESD DEVICE / Clamp Ipp Tvs Diode
Lowest to $0.1855
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Lowest to $0.2863
Bourns Inc.
TVS DIODE 75VWM 121VC DO214AB
Lowest to $0.5535
Alpha & Omega Semiconductor Inc.
TVS DIODE DFN / Clamp Ipp Tvs Diode
Need more? Email Us
Microchip Technology
UNI-DIRECTIONAL TVS
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 376VWM 603VC DO15
Lowest to $0.1313
DIOTEC Electronics Corporation
TVS DIODE 10VWM 17VC SMC/DO-214
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 30VWM 48.4VC SMC
Lowest to $0.2186

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1441 $64.8450
1,095+ $0.1184 $129.6480
1,695+ $0.1146 $194.2470
2,335+ $0.1109 $258.9515
3,020+ $0.1073 $324.0460
4,040+ $0.0962 $388.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess