EN
  • EN
  • DE

PJDLC05C_R1_00001

Part No PJDLC05C_R1_00001
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276763-PJDLC05C_R1_00001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJDLC05C_R1_00001 CAD Model

Description

The PJDLC05C is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage events for sensitive electronic components. The 'C' likely indicates a common cathode configuration, meaning it may be part of a diode array. This device is ideal for safeguarding I/O ports, data lines, and power supplies in a variety of applications.

Applications:

  • Protection of I/O ports in microcontrollers and microprocessors
  • Data line protection for USB, HDMI, and Ethernet interfaces
  • Power supply protection in portable devices and consumer electronics
  • ESD protection in industrial equipment
  • Automotive electronics
  • Telecommunications equipment

Features:

  • Low clamping voltage to minimize stress on protected components
  • Fast response time for effective transient suppression
  • Low capacitance for minimal signal degradation
  • Small surface-mount package for space-constrained applications
  • RoHS compliant for environmental protection

Benefits:

  • Increased system reliability by preventing damage from ESD and transient events.
  • Reduced field failures and warranty claims.
  • Improved product performance and longevity.
  • Simplified PCB layout due to small package size.
  • Compliance with environmental standards.

Additional Details:

The PJDLC05C typically comes in a small outline package (SOP) or similar surface-mount package. Being a TVS diode array, it likely integrates multiple diodes in a single package, providing a cost-effective and space-saving solution for multi-line protection. Key electrical parameters include breakdown voltage, clamping voltage, peak pulse current, and capacitance. The low clamping voltage ensures that the voltage seen by protected components remains within their safe operating limits during a transient event. The fast response time allows the diode to quickly react to transients, preventing damage. The low capacitance minimizes signal distortion in high-speed data lines. Always refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess