The LM98L05ACMX is a highly efficient and reliable voltage regulator designed and manufactured by Texas Instruments, a leading innovator in the semiconductor industry.
- Fixed Output Voltage: The LM98L05ACMX offers a fixed output voltage of 5V and supports an input voltage range from 7.2V to 20V.
- Low Dropout Voltage: One of the key features of the LM98L05ACMX is its low dropout voltage, which ensures efficient operation even when the input voltage is only slightly higher than the output voltage. This feature can significantly extend the battery life of portable devices and reduce energy consumption in stationary applications.
- High Output Current: The product boasts a high output current of up to 1A, which is more than sufficient for most electronic devices.
- Low Quiescent Current: Despite its high output current, this voltage regulator maintains a low quiescent current, which further enhances its energy efficiency.
- Protection Features: The LM98L05ACMX is designed with thermal and current limit circuits for protection against overheating and current overload, ensuring the safety and longevity of both the regulator and the devices it powers.
- Shutdown Function: The product also features a shutdown function that allows the regulator to be switched off when not in use, further conserving energy.
- Small Size: The LM98L05ACMX comes in a compact SOT-223 package, making it easy to incorporate into a wide variety of electronic devices.
- Steady and Consistent Voltage Supply: This voltage regulator delivers reliable and efficient voltage regulation, making it a versatile choice for a wide range of applications.