EN
  • EN
  • DE
  • IT

PJMBZ27V

Part No PJMBZ27V
Manufacturer Panjit
Description DUAL TVS ZENER FOR ESD / TRANSIENT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238477-PJMBZ27V
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJMBZ27V CAD Model

Description

The PJMBZ27V is a Zener diode manufactured by Panjit, primarily used for voltage regulation and transient voltage suppression in electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference point.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features:

  • Precise Zener Voltage: Provides a well-defined breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is in the reverse blocking state.
  • Fast Response Time: Quickly responds to voltage transients.
  • Small Package: Compact size allows for easy integration into circuit boards.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from voltage transients.
  • Improved System Reliability: Increases the robustness of electronic systems.
  • Easy Integration: Small size and standard pinout simplify board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and transient suppression.

Additional Details:

The PJMBZ27V has a Zener voltage of approximately 27V. It is designed to operate over a wide temperature range. The diode's low reverse leakage current ensures minimal power consumption. It is available in a small SOD-323 package. The PJMBZ27V is often used in applications where precise voltage regulation is required. The diode helps to maintain a stable voltage even when the input voltage or load current varies. It also provides protection against electrostatic discharge (ESD) events. The Zener diode works by conducting current in the reverse direction when the voltage exceeds its Zener voltage, effectively clamping the voltage at that level. The surge current rating is an important parameter to consider when selecting a Zener diode for transient voltage suppression applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2276 $67.5180
130+ $1.0064 $130.8320
200+ $0.9754 $195.0800
275+ $0.9444 $259.7100
355+ $0.9120 $323.7600
475+ $0.8188 $388.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess