Products specifications Report Issue?

Win Source Part Number 1085311-PJS6407
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJS6407 CAD Model

Description

The PJS6407 is a P-Channel enhancement mode MOSFET from Panjit, designed for efficient power management and load switching applications. Its low on-resistance and compact size make it suitable for portable devices and space-constrained applications.

Applications:

  • Load Switching: Used to efficiently control power to various components within electronic systems.
  • Power Management Circuits: Enables efficient power distribution and regulation in battery-powered devices.
  • DC-DC Converters: Can be used in DC-DC converters requiring a low RDS(on) MOSFET.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other mobile devices.

Features:

  • P-Channel Enhancement Mode MOSFET: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves overall efficiency.
  • Small Footprint Package: Allows for compact designs and efficient use of board space.
  • Fast Switching Speed: Enhances the switching performance of the circuit.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, extending battery life in portable applications.
  • Compact Design: Small package size enables integration into space-limited designs.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements.
  • Reliable Operation: Designed for stable and consistent performance in demanding operating conditions.

Specifications:

The PJS6407 typically features a drain-source voltage (VDS) rating of -20V, continuous drain current (ID) of -5.2A, and an on-resistance (RDS(on)) of 35 mΩ at VGS = -4.5V. The gate-source voltage (VGS) is rated at ±12V. It's commonly available in a SOT-23 package.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0218
ECAD model for RK7002GZ5T116
Tech Public
Lowest to $0.0465
ECAD model for PESD03V32D-LC
Qualcomm
Need more? Email Us
ECAD model for PM6610-2A
Qorvo US Inc.
Lowest to $3.6557
ECAD model for RF7305TR7
Nexperia USA Inc.
MOSFET N-CH 30V 10A DFN2020MD-6 / N-Channel 30 V 10A (Ta) 1.8W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Lowest to $0.2487
ECAD model for PMPB10ENZ
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC30T
Richtek USA Inc.
French Electronic Distributor since 1988
Lowest to $1.8278
ECAD model for RT5033WSC
Realtek
Integrated 10/100/1000m Ethernet Transceiver
Lowest to $1.5082
ECAD model for RTL8211FD-CG
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN / RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693 SPI, UART 3.3V 40-VFQFN Exposed Pad
Lowest to $3.1111
ECAD model for PN5180A0HN/C3E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention