EN
  • EN
  • DE

PJSD05CTS T/R

Part No PJSD05CTS T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276818-PJSD05CTS T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSD05CTS T/R CAD Model

Description

The PJSD05CTS T/R is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit. It is designed to protect multiple I/O lines from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The 'T/R' suffix indicates it's supplied on tape and reel for automated assembly.

Applications

  • USB ports: Protecting USB data lines in computers, laptops, and peripherals.
  • HDMI ports: Safeguarding HDMI interfaces in TVs, monitors, and other AV equipment.
  • Ethernet ports: Surge protection for Ethernet interfaces in routers, switches, and network cards.
  • Keypads and buttons: ESD protection for keypad and button inputs in various devices.
  • Microcontroller I/O: Protecting multiple I/O lines on microcontrollers from voltage transients.

Features

  • Multi-channel protection: Protects multiple I/O lines with a single device.
  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Reduces signal distortion in high-speed data lines.
  • Small package size: Enables compact designs and space-saving solutions.
  • Tape and reel packaging: Facilitates automated assembly and high-volume manufacturing.

Benefits

  • Enhanced system reliability: Protects against voltage transients that can cause system failures.
  • Reduced warranty costs: Minimizes damage to electronic components from ESD and surge events.
  • Improved product performance: Ensures consistent operation even in harsh environments.
  • Simplified circuit design: Reduces component count and simplifies PCB layout.
  • Cost-effective protection: Provides a low-cost solution for protecting multiple I/O lines.

Additional Details

The PJSD05CTS T/R typically has a standoff voltage of 5V, suitable for protecting 5V logic circuits. It is available in small surface-mount packages like SOT-23-6 or similar. Key electrical characteristics include its peak pulse power, clamping voltage at specific pulse currents, and reverse leakage current. The specific values depend on the exact part number and should be verified in the datasheet. The low capacitance ensures minimal signal degradation on high-speed data lines. The device meets industry standards for ESD and surge immunity. Its operating temperature range is generally -55°C to +125°C. The tape and reel packaging facilitates efficient automated assembly.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess