The SM994NC-SIE8A-BD is a synchronous buck converter IC manufactured by Infineon Technologies. It is designed for high-efficiency, step-down DC-DC conversion in a variety of applications. As a synchronous buck converter, it utilizes integrated MOSFETs to minimize power losses and improve overall efficiency compared to traditional asynchronous designs. The SIE8A package is a compact surface mount package, and the 'BD' likely indicates a specific variant or revision.
Applications
- Point-of-Load (POL) Converters
- Notebook Computers
- Graphics Cards
- Solid State Drives (SSDs)
- Networking Equipment
Features
- Synchronous Buck Converter
- Integrated MOSFETs
- High Efficiency
- Adjustable Output Voltage
- Overcurrent Protection
- Overvoltage Protection
- Short-Circuit Protection
- Thermal Shutdown
Benefits
- High Efficiency: The synchronous rectification significantly reduces power losses, maximizing efficiency and minimizing heat generation.
- Compact Design: The integrated MOSFETs and small package size allow for space-saving designs, ideal for portable devices.
- Reliable Operation: The built-in protection features ensure safe and reliable operation under various fault conditions, protecting the converter and the load.
- Versatile Application: The adjustable output voltage allows for easy adaptation to different load requirements.
Technical Specifications (Typical): The SM994NC-SIE8A-BD typically operates from an input voltage range of 4.5V to 18V and provides an adjustable output voltage from 0.6V to close to VIN. The output current capability can range from 2A to 5A, depending on the specific variant and operating conditions. The switching frequency is typically in the range of 500kHz to 1MHz, allowing for small external components. The device incorporates various protection features, including overcurrent, overvoltage, and short-circuit protection, as well as thermal shutdown. The specific electrical characteristics, thermal performance, and application guidelines can be found in the official Infineon Technologies datasheet for the SM994NC-SIE8A-BD. Always refer to the datasheet for precise specifications before using this component in a design.