EN
  • EN
  • DE

PJSD05TMT/R

Part No PJSD05TMT/R
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0951+Rohs
Reference case SOD923
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 755652-PJSD05TMT/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSD05TMT/R CAD Model

Description

The PJSD05TMT/R is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode features a low clamping voltage, fast response time, and small package size, making it ideal for protecting high-speed data lines and power rails in portable devices.

Applications:

  • ESD Protection: Provides protection against electrostatic discharge in portable electronic devices.
  • EFT Protection: Protects against electrical fast transients in industrial equipment.
  • Surge Protection: Guards against voltage surges caused by lightning or power line disturbances.
  • Data Line Protection: Protects high-speed data lines such as USB, HDMI, and Ethernet.
  • Power Rail Protection: Protects power rails in electronic circuits from voltage transients.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without failure.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Improved Reliability: Protects electronic components from damage caused by voltage transients.
  • Reduced Downtime: Prevents equipment failures due to voltage surges.
  • Enhanced System Performance: Minimizes signal distortion in high-speed data lines.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronics.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Technical Specifications:

The PJSD05TMT/R typically features a reverse standoff voltage of 5V, a clamping voltage of 9V at 8/20μs, and a peak pulse current of 2.5A. The capacitance is typically low, around 0.8pF. It is available in a small SOT-23 package. These specifications can vary slightly depending on the specific manufacturing batch and should be verified using the official datasheet.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess