EN
  • EN
  • DE
  • IT

PJSD15

Part No PJSD15
Manufacturer Panjit
Description 400W LOW CLAMPING VOLTAGE SINGLE TVS FOR PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238512-PJSD15
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJSD15 CAD Model

Description

The PJSD15 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications:

  • Data Lines Protection: Used to protect data lines in communication interfaces like USB, Ethernet, and HDMI.
  • I/O Port Protection: Protects I/O ports of microcontrollers and other integrated circuits.
  • Power Supply Protection: Safeguards power supplies from overvoltage transients.
  • Automotive Electronics: Used in automotive systems to protect sensitive electronic components from voltage surges.
  • Consumer Electronics: Protects consumer electronic devices from ESD and other voltage transients.

Features:

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps the voltage during a transient event to protect the circuit.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Surface Mount Package: Allows for easy integration into compact electronic designs.

Benefits:

  • ESD Protection: Protects sensitive electronic components from damage due to electrostatic discharge.
  • Overvoltage Protection: Safeguards circuits from damage due to voltage transients and surges.
  • Improved System Reliability: Enhances the reliability and longevity of electronic systems.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage transients.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.

Additional Details:

The PJSD15's key parameters include its reverse standoff voltage (VRWM), breakdown voltage (VBR), and clamping voltage (VC). The VRWM is the maximum voltage that the TVS diode can withstand without conducting. The VBR is the voltage at which the TVS diode begins to conduct and clamp the voltage. The VC is the maximum voltage that the TVS diode will allow across the protected device during a surge event. The peak pulse current (IPP) rating indicates the maximum surge current that the TVS diode can handle without damage. Proper PCB layout is critical for effective ESD protection. The TVS diode should be placed as close as possible to the protected connector or component. Trace lengths should be minimized to reduce inductance. A ground plane should be used to provide a low-impedance path for the surge current. The datasheet provides detailed specifications and application notes for the PJSD15, which should be consulted for proper implementation. The device meets industry standards for ESD immunity. It is used in a variety of applications where protection from transient voltages is required to ensure the reliable operation of electronic equipment.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4590 $59.0160
58+ $2.0178 $117.0324
89+ $1.9554 $174.0306
123+ $1.8919 $232.7037
158+ $1.8284 $288.8872
212+ $1.6401 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess