EN
  • EN
  • DE
  • IT

PJSD15CW

Part No PJSD15CW
Manufacturer Panjit
Description Single Line TVS Diode for ESD Protection in Portable Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238513-PJSD15CW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJSD15CW CAD Model

Description

The PJSD15CW is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device offers bidirectional protection and is commonly used in various electronic circuits to prevent damage from overvoltage conditions.

Applications

  • Data lines protection
  • Power supply protection
  • Microcontroller protection
  • Automotive electronics
  • Consumer electronics

Features

  • Bidirectional TVS diode
  • Stand-off voltage: 15V
  • Peak pulse power: 600W
  • Low clamping voltage
  • Fast response time
  • RoHS compliant

Benefits

  • Protects sensitive electronic components from voltage transients, preventing damage and ensuring system reliability.
  • Offers bidirectional protection, simplifying circuit design.
  • Provides high surge capability, ensuring effective protection against strong transient events.
  • Minimizes clamping voltage, limiting the voltage stress on protected components.
  • Fast response time ensures quick protection against transient events.

Additional Details

The PJSD15CW features a surface-mount package for easy integration into circuit boards. Its low clamping voltage and fast response time make it suitable for protecting sensitive integrated circuits (ICs) and other components. The device is designed to meet industry standards for transient voltage suppression, ensuring reliable performance in demanding applications. It offers a robust and cost-effective solution for enhancing the reliability of electronic systems by preventing damage from overvoltage events. The typical breakdown voltage is slightly higher than the stand-off voltage, providing a margin for normal operation. The surge current capability is specified based on standardized test waveforms, such as the 8/20 μs pulse.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5523 $69.8535
105+ $1.2742 $133.7910
160+ $1.2341 $197.4560
220+ $1.1940 $262.6800
280+ $1.1552 $323.4560
375+ $1.0349 $388.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess