EN
  • EN
  • DE

PJSLC15 T/R

Part No PJSLC15 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276852-PJSLC15 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSLC15 T/R CAD Model

Description

The PJSLC15 T/R is a Transient Voltage Suppressor (TVS) diode designed for the protection of sensitive electronic equipment against voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'T/R' suffix indicates that this part is supplied on Tape and Reel packaging, which is ideal for automated assembly processes. Manufactured by Panjit, this device is optimized for high-speed data lines and portable applications.

Applications

  • High-speed data lines: Protection of interfaces like USB, HDMI, and Ethernet.
  • Portable electronics: Safeguarding smartphones, tablets, and other mobile devices.
  • Communication equipment: Protecting network interfaces and telecommunication lines.
  • Consumer electronics: Protection in TVs, set-top boxes, and gaming consoles.
  • Industrial automation: Protection of control systems and communication lines.

Features

  • Low clamping voltage: Effectively limits the voltage experienced by protected components during transient events.
  • Low leakage current: Reduces power consumption and minimizes interference with circuit operation.
  • Fast response time: Quickly reacts to transient events, providing timely protection.
  • Tape and Reel packaging: Facilitates automated assembly processes.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved system reliability: Protects against voltage transients, extending the lifespan of electronic circuits.
  • Reduced manufacturing costs: Tape and Reel packaging streamlines assembly processes.
  • Decreased downtime: Prevents equipment failures caused by voltage surges.
  • Enhanced product performance: Ensures stable operation of electronic devices.
  • Minimized board space: Compact design allows for integration into dense circuit layouts.

Additional Details

The PJSLC15 T/R is typically available in a surface-mount package. Key electrical characteristics include reverse working voltage, breakdown voltage, clamping voltage, and peak pulse current. Consult the datasheet for specific electrical parameters and application guidelines. This device is designed to meet industry standards for ESD and surge protection, such as IEC 61000-4-2 and IEC 61000-4-5. The Tape and Reel packaging adheres to industry standards for automated placement equipment, ensuring reliable handling during manufacturing.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess