EN
  • EN
  • DE

PJSRV05W-4GDW_R1_00001

Part No PJSRV05W-4GDW_R1_00001
Manufacturer Panjit
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085337-PJSRV05W-4GDW_R1_00001
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJSRV05W-4GDW_R1_00001 CAD Model

Description

The PJSRV05W-4GDW_R1_00001 is a TVS (Transient Voltage Suppressor) diode array manufactured by Panjit. It is designed for the protection of sensitive electronic circuits against electrostatic discharge (ESD) and other transient voltage events. This device is commonly used to protect data lines, I/O ports, and other vulnerable interfaces in a variety of electronic devices.

Applications:

  • ESD Protection: Protects electronic equipment from damage caused by electrostatic discharge.
  • Data Line Protection: Safeguards data lines in communication interfaces such as USB, HDMI, and Ethernet.
  • I/O Port Protection: Protects input/output ports from transient voltage surges.
  • Portable Devices: Used in smartphones, tablets, and laptops to protect sensitive circuitry.

Features:

  • Transient Voltage Suppression (TVS) Diode Array: Provides effective protection against voltage transients.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Small Footprint Package: Saves valuable board space in compact designs.

Benefits:

  • Enhanced Reliability: Protects electronic devices from damage caused by ESD and other transient voltage events.
  • Reduced Downtime: Prevents failures caused by voltage surges, minimizing downtime and maintenance costs.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems.
  • Compact Design: Small footprint allows for integration into space-constrained applications.

Specifications:

The PJSRV05W-4GDW_R1_00001 typically features a standoff voltage of 5V. Specific details on clamping voltage and surge current capacity are documented in the datasheet. The package is usually a small outline package such as SOT-23 or similar. The 'R1_00001' likely specifies a particular revision or packaging variant.

You May Also Be Interested in

Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess