EN
  • EN
  • DE

PJSRV05W-4GW6_R1_00001

Part No PJSRV05W-4GW6_R1_00001
Manufacturer Panjit
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085338-PJSRV05W-4GW6_R1_00001
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJSRV05W-4GW6_R1_00001 CAD Model

Description

The PJSRV05W-4GW6_R1_00001 is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device is particularly suited for safeguarding high-speed data interfaces and power lines.

Applications:

  • Smartphones and tablets: Protection of I/O ports and power lines.
  • Wearable devices: ESD protection for sensitive circuitry.
  • Automotive electronics: Safeguarding communication buses and sensor interfaces.
  • Industrial control systems: Surge protection for data lines and power supplies.
  • Consumer electronics: Protection of HDMI, USB, and other interfaces.

Features:

  • Low clamping voltage: Ensures efficient protection of sensitive circuits.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Small form factor: Allows for compact designs and easy integration.
  • RoHS compliant: Environmentally friendly and complies with industry standards.
  • High surge capability: Robust protection against high-energy transients.

Benefits:

  • Enhanced system reliability: Prevents damage from ESD and surge events, increasing product lifespan.
  • Improved signal integrity: Low capacitance ensures minimal impact on signal quality in high-speed applications.
  • Reduced warranty costs: Protects against field failures caused by transient voltage events.
  • Smaller and lighter designs: Compact packaging allows for integration into space-constrained applications.
  • Compliance with industry standards: Meets regulatory requirements for environmental protection.

Additional Details:

The PJSRV05W-4GW6_R1_00001 features a typical capacitance of around 0.5 pF and is designed to protect four I/O lines. It comes in a small SOT-23-6 package, making it suitable for surface mount assembly. The device is rated for a peak pulse power of several hundred watts, providing substantial protection against transient voltage events. Its low clamping voltage ensures that sensitive downstream components are not exposed to damaging voltage levels. The specific clamping voltage can vary based on the transient current, but it's designed to keep voltage below damaging levels for the protected components. This TVS diode array is a crucial component for ensuring the robustness and reliability of modern electronic devices.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1947 $58.4100
725+ $0.1599 $115.9275
1,120+ $0.1549 $173.4880
1,545+ $0.1498 $231.4410
1,995+ $0.1448 $288.8760
2,670+ $0.1298 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess