EN
  • EN
  • DE

PJUSB05-4

Part No PJUSB05-4
Manufacturer Panjit
Description SOT23-6L package allows five separate unidirectional configurations
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238566-PJUSB05-4
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJUSB05-4 CAD Model

Description

The PJUSB05-4 is a Transient Voltage Suppressor (TVS) diode array designed by Panjit to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. This device is specifically tailored for USB interfaces and other high-speed data lines, providing a robust defense against voltage surges without compromising signal integrity.

Applications:

  • USB Port Protection: Safeguards USB ports in computers, laptops, and peripherals from ESD strikes.
  • HDMI Port Protection: Protects HDMI interfaces in TVs, monitors, and other multimedia devices.
  • Ethernet Port Protection: Provides ESD protection for Ethernet ports in network devices.
  • Data Line Protection: Shields data lines in various electronic equipment from transient voltage events.
  • Mobile Devices: Protects I/O interfaces in smartphones, tablets, and other portable devices.

Features:

  • Low Clamping Voltage: Ensures that the voltage across the protected device remains within safe limits during a transient event.
  • Fast Response Time: Quickly clamps the voltage to protect against fast ESD strikes.
  • Low Capacitance: Minimizes signal distortion and maintains signal integrity on high-speed data lines.
  • Small Package Size: Allows for compact PCB layouts and easy integration into space-constrained applications.
  • Multi-Channel Protection: Provides protection for multiple data lines in a single package.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage, increasing the overall reliability of the system.
  • Reduced Field Failures: Minimizes the risk of equipment failure due to ESD, reducing warranty costs and improving customer satisfaction.
  • Compliance with ESD Standards: Helps meet industry standards for ESD protection, such as IEC 61000-4-2.
  • Minimal Signal Degradation: The low capacitance ensures that the TVS diode array has minimal impact on signal quality.
  • Ease of Use: Simple to integrate into existing circuit designs.

Technical Specifications:

Specific technical parameters for the PJUSB05-4, including breakdown voltage, clamping voltage, peak pulse current, and capacitance, are detailed in the manufacturer's datasheet. Consult the datasheet for information on the device's ESD withstand capability, its ability to handle repetitive ESD strikes, and its operating temperature range. The datasheet also includes package dimensions and recommended PCB layout guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess