EN
  • EN
  • DE

RS1GF

Part No RS1GF
Manufacturer Panjit
Description SURFACE MOUNT FAST RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1243816-RS1GF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RS1GF CAD Model

Description

The RS1GF is a surface-mount rectifier diode manufactured by Panjit. It's designed for high-efficiency rectification in various electronic circuits. Its compact size and robust construction make it suitable for applications requiring reliable performance in a small form factor.

Applications:

  • General-purpose rectification: Used in AC-to-DC power supplies and voltage doublers.
  • Freewheeling diode: Protects circuits from inductive kickback when switching inductive loads.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply connections.
  • LED lighting: Used in LED drivers and power supplies.
  • Small electronic devices: Employed in portable devices, chargers, and adapters.

Features:

  • High surge current capability: Withstands high current surges, providing reliable operation.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Suitable for high-frequency applications.
  • Surface-mount package: Allows for automated assembly and high-density board mounting.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved circuit efficiency: Low forward voltage drop reduces power dissipation and increases efficiency.
  • Enhanced reliability: High surge current capability ensures robust performance under transient conditions.
  • Compact design: Surface-mount package allows for smaller and more compact electronic devices.
  • Simplified assembly: Surface-mount technology enables automated assembly processes.
  • Environmental compliance: RoHS compliance ensures that the device is environmentally friendly.

Additional Details:

The RS1GF's key technical specifications include its peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage drop (VF). These parameters are essential for selecting the appropriate diode for a given application. The device is typically available in a small surface-mount package, facilitating automated assembly processes. Understanding the diode's characteristics and application requirements is crucial for optimizing its performance and ensuring reliable operation in electronic circuits. Always consult the manufacturer's datasheet for precise details and recommended operating conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7,580+ $0.0066 $50.0280
18,185+ $0.0055 $100.0175
28,305+ $0.0053 $150.0165
39,220+ $0.0051 $200.0220
50,000+ $0.0050 $250.0000
68,185+ $0.0044 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 7580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess