EN
  • EN
  • DE

S510L

Part No S510L
Manufacturer Panjit
Description LOW VF SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1245455-S510L
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S510L CAD Model

Description

The S510L is a Schottky barrier rectifier manufactured by Panjit Semiconductor. It's designed for high-efficiency rectification in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC to DC voltage.
  • DC-DC Converters: Implemented in DC-DC converters for efficient voltage conversion.
  • Free-Wheeling Diode: Provides a path for current flow when switching inductive loads.
  • Polarity Protection: Protects circuits from reverse polarity connections.
  • High-Frequency Inverters: Used in inverters for efficient AC to DC conversion at high frequencies.

Features:

  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speed.
  • Surface Mount Package: Enables automated assembly and reduces board space requirements.
  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power dissipation, leading to improved energy efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Compact Design: The surface mount package allows for space-saving designs.
  • Reliable Performance: Designed for stable operation in a variety of applications.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details:

The S510L typically comes in a SMB (DO-214AA) or similar surface mount package. Key specifications include the repetitive peak reverse voltage (VRRM), the average forward rectified current (IF(AV)), the peak forward surge current (IFSM), and the forward voltage (VF). The low forward voltage drop is a critical parameter for Schottky diodes, as it determines the power loss during conduction. The fast switching speed allows for efficient operation in high-frequency circuits. It's crucial to consult the Panjit datasheet for the specific operating conditions and limitations of the device. The S510L is designed to be RoHS compliant, ensuring it meets environmental standards for lead-free manufacturing.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess