The SB1045CT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and fast switching applications, commonly used in power supplies and converters.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop to minimize power loss
- Fast switching speed
- High reliability
- RoHS compliant
Benefits:
- Increased efficiency in power conversion
- Reduced heat dissipation
- Improved system reliability
- Suited for high frequency applications
- Environmentally friendly design
Specifications:
The SB1045CT features a maximum repetitive peak reverse voltage of 45V. It has a maximum average forward rectified current of 10A (5A per leg). The forward voltage is typically around 0.55V at 5A. It's packaged in a TO-220AB package and is RoHS compliant. The operating temperature range is -55°C to +125°C. The high surge current capability protects the device against transient voltage spikes. The low forward voltage drop contributes to higher efficiency and lower power loss, making it a suitable choice for power-sensitive applications. The fast switching speed makes it ideal for high frequency applications.