EN
  • EN
  • DE

SB2550CT

Part No SB2550CT
Manufacturer Panjit
Description SCHOTTKY BARRIER RECTIFIERS(VOLTAGE- 20 to 100 Volts CURRENT - 25.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246460-SB2550CT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB2550CT CAD Model

Description

The SB2550CT is a Schottky Barrier Rectifier featuring a dual common cathode configuration, ideal for high-frequency switching applications. Manufactured by Panjit, it provides efficient rectification and low forward voltage drop.

Applications:

  • Switching Power Supplies: Used in high-frequency switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient rectification in various stages.
  • Freewheeling Diodes: Functions as a freewheeling diode in inductive circuits.
  • Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Solar Inverters: Utilized in solar inverters for efficient DC to AC conversion.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Handles high surge currents without damage.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Guard Ring Structure: Protects against overvoltage conditions.
  • Dual Common Cathode: Simplifies circuit design in certain applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop leads to improved power conversion efficiency.
  • Improved Reliability: High surge current capability ensures robust performance.
  • Simplified Design: Dual common cathode configuration simplifies circuit layout.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The SB2550CT typically comes in a TO-220 package. Important specifications include the maximum repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and forward voltage (VF). Always refer to the manufacturer's datasheet for detailed specifications, application notes, and safety information.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess