EN
  • EN
  • DE

SB3045LCT

Part No SB3045LCT
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 313628-SB3045LCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB3045LCT CAD Model

Description

The SB3045LCT is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification and fast switching speeds, making it suitable for various power management applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in the secondary side to convert high-frequency AC voltage to DC voltage.
  • Freewheeling Diode: Employed to protect inductive loads from voltage spikes in circuits such as DC-DC converters and motor drives.
  • Polarity Protection: Used to prevent reverse polarity connections in electronic devices.
  • High-Frequency Inverters: Used to convert DC power to AC power with high efficiency.
  • Solar Power Systems: Rectification of voltage in solar charge controllers and inverters.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges, enhancing reliability.
  • High-Frequency Operation: Supports fast switching speeds, crucial for high-frequency applications.
  • High Reliability: Robust design ensures dependable performance in harsh environments.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Low forward voltage drop results in reduced power dissipation and improved overall system efficiency.
  • Enhanced Reliability: High surge current capability protects the device from damage due to transient surges.
  • Reduced Heat Generation: Lower power dissipation minimizes heat generation, simplifying thermal management.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Cost-Effective: Offers a balance of performance and price, making it a competitive choice for various applications.

Additional Details:

The SB3045LCT has a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 3A. It features a low forward voltage drop, typically around 0.5V at 3A. The operating junction temperature ranges from -65°C to +150°C. It is typically available in a TO-252 package.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess