EN
  • EN
  • DE

MCH6440-TL-E

Part No MCH6440-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225407-MCH6440-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCH6440-TL-E CAD Model

Description

Product Overview: MCH6440-TL-E by ON Semiconductor

The MCH6440-TL-E is a high-performance, P-Channel Power MOSFET designed and manufactured by ON Semiconductor, a reputed leader in power and signal management solutions. This MOSFET is a critical component for modern electronic applications requiring efficient power management and switching capabilities.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which reduces power loss and improves efficiency in power conversion applications.
  • High-Speed Switching: With its high-speed switching performance, the MCH6440-TL-E is ideal for high-frequency power switching applications, contributing to the overall reduction of switching losses.
  • Small Package: The MOSFET comes in a compact SOT-23 package, making it suitable for space-constrained applications where a small footprint is essential.
  • Gate Charge: It has been optimized for low gate charge, which minimizes the power required to drive the MOSFET, thus reducing the total power consumption of the system.
  • Voltage Rating: The device supports a drain-source voltage (Vds) of -20V, providing a good margin for various electronic circuits.
  • Current Capacity: It is capable of handling a continuous drain current (Id) of -6A, making it suitable for handling moderate power loads.

Applications

The MCH6440-TL-E is versatile and can be used in a wide range of applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Circuits
  • Motor Drive Controllers

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MCH6440-TL-E is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of electronic components in critical applications. With its robust construction and proven performance, this MOSFET is an excellent choice for designers looking to incorporate a reliable power-switching solution into their electronic designs.

Conclusion

Overall, the MCH6440-TL-E P-Channel Power MOSFET from ON Semiconductor stands out due to its efficiency, high-speed switching capabilities, and compact form factor. It is a reliable component that can significantly enhance the performance of a variety of power management applications.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.2913
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,630 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess