EN
  • EN
  • DE

SK54BLF_R2_00001

Part No SK54BLF_R2_00001
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Schottky-diode 5A 40V Smbf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972305-SK54BLF_R2_00001
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK54BLF_R2_00001 CAD Model

Description

The SK54BLF_R2_00001 is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency, low forward voltage drop rectification in a variety of applications. It is commonly used in switching power supplies, freewheeling diodes, DC-DC converters, and polarity protection circuits, where minimizing power loss and heat generation is crucial. Its robust design allows for reliable operation under high current and voltage conditions.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Polarity protection circuits
  • High-frequency inverters
  • LED lighting applications

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Leakage Current: Reduces power consumption and improves overall efficiency.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Increased Power Efficiency: Reduces power loss and improves overall system efficiency.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation.
  • Improved System Reliability: Robust design ensures reliable operation under demanding conditions.
  • Simplified Circuit Design: Easy to integrate into various circuit topologies.
  • Compact Size: Surface mount package allows for high-density circuit designs.

Additional Details:

The SK54BLF_R2_00001 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 5A. The forward voltage (VF) is typically around 0.5V at 5A. This low forward voltage drop contributes significantly to the rectifier's high efficiency. The device is typically packaged in a SMB (Surface Mount B) or similar surface mount package. The operating junction temperature range is typically from -55°C to +150°C. The high surge current capability allows the rectifier to withstand transient current spikes that can occur during start-up or load changes. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications. The low reverse leakage current helps to reduce power consumption and improve the overall efficiency of the circuit. The device is designed to be lead-free and compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental responsibility.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess