EN
  • EN
  • DE

HAT 400-S

Part No HAT 400-S
Manufacturer LEM USA Inc.
Catalog Current Transducers
Description SENSOR CURRENT HALL 400A AC/DC / Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr LEM USA Inc.
Series HAT
Package Tray
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 400A
Number of Channels 1
Output Ratiometric, Voltage
Frequency DC ~ 25kHz
Linearity ±1%
Accuracy ±1%
Voltage - Supply ±15V
Response Time 5µs
Current - Supply (Max) 15mA
Temperature Range - Operating -40°C ~ 105°C
Polarization Bidirectional
Mounting Type Chassis Mount
Package / Case Module
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Names HAT 400-S-ND,HAT400-S,HAT400S
Standard Package 5
Win Source Part Number 1211745-HAT 400-S
Ultra Librarian 3D Model Ultra Librarian HAT 400-S CAD Model

Description

The HAT 400-S is a current transducer manufactured by LEM USA Inc. It is designed for the electronic measurement of DC, AC, pulsed, and mixed currents. The HAT 400-S provides galvanic isolation between the primary circuit (current being measured) and the secondary circuit (output signal). It offers high accuracy and linearity, making it suitable for demanding applications in power electronics, industrial automation, and energy management systems.

Applications

  • Variable Speed Drives: Used in motor control systems to accurately measure and control motor current.
  • Power Supplies: Employed in power supplies to monitor output current and provide overcurrent protection.
  • Battery Management Systems: Utilized in battery chargers and energy storage systems to measure charge and discharge currents.
  • Welding Equipment: Integrated into welding machines to control and monitor welding current.
  • Renewable Energy Systems: Used in solar inverters and wind turbines to measure DC current generated by photovoltaic panels and wind generators.

Features

  • Galvanic Isolation: Provides electrical isolation between the primary and secondary circuits, enhancing safety and preventing ground loops.
  • High Accuracy: Offers accurate current measurement, ensuring precise control and monitoring.
  • Linear Output: Provides a linear relationship between the primary current and the output voltage, simplifying signal processing.
  • Wide Measurement Range: Measures currents up to 400A, accommodating a wide range of applications.
  • Fast Response Time: Responds quickly to changes in current, enabling real-time control and monitoring.
  • Low Power Consumption: Minimizes power consumption, making it suitable for energy-efficient systems.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.

Benefits

  • Improved Safety: Galvanic isolation enhances safety by preventing electrical hazards.
  • Precise Control: Accurate current measurement enables precise control of electrical systems.
  • Reliable Monitoring: Linear output simplifies signal processing and enables reliable current monitoring.
  • Versatile Application: Wide measurement range accommodates a wide range of applications.
  • Energy Efficiency: Low power consumption reduces overall system energy consumption.

The HAT 400-S is available in a compact package for easy integration into various applications. Its robust design and reliable performance make it an ideal choice for demanding current measurement applications.

You May Also Be Interested in

LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $9.5038
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 37.5A AC/DC
Lowest to $3.3712
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6315 $67.6315
2+ $55.4926 $110.9852
3+ $53.7584 $161.2752
4+ $52.0243 $208.0972
5+ $50.2901 $251.4505
7+ $45.0877 $315.6139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess