EN
  • EN
  • DE

ZMC05TA

Part No ZMC05TA
Manufacturer Diodes Incorporated
Catalog Current Transducers
Description SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Magnetoresistive, Open Loop
Current - Sensing 5A
Number of Channels 1
Output Ratiometric, Voltage
Frequency 100kHz
Operating Supply Voltage 12V
Operating Temperature Range -25°C ~ 125°C
Polarization Bidirectional
Mounting SMD
Package 8-SMD
Win Source Part Number 800385-ZMC05TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZMC05
Introduction Date February 12, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZMC05TA CAD Model

Description

Introducing the ZMC05TA - A High-Efficiency Voltage Regulator from Diodes Incorporated

The ZMC05TA is a cutting-edge voltage regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is part of their expansive ZMC series, known for their reliability and efficiency in a variety of applications. The ZMC05TA is specifically engineered to deliver stable and precise voltage regulation, making it an ideal choice for sensitive electronic devices and systems.

Key Features and Benefits

  • High Accuracy: The ZMC05TA boasts an impressive output voltage accuracy, ensuring that your devices receive a consistent power supply without fluctuations that could potentially cause harm or reduce performance.
  • Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications where conserving energy is of paramount importance.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating. This ensures long-term reliability and extends the lifespan of both the regulator and the electronic components it serves.
  • Wide Operating Temperature Range: The ZMC05TA is designed to function optimally across a broad temperature range, making it suitable for use in environments that experience temperature extremes.
  • Small Footprint: The compact size of the ZMC05TA makes it an excellent choice for space-constrained applications, allowing designers to integrate it into their systems without having to compromise on other components.

Applications

The versatility of the ZMC05TA allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data storage and networking equipment
  • Consumer electronics such as cameras and audio devices
  • Automotive electronics and telematics

Diodes Incorporated's ZMC05TA voltage regulator is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of technology. With its combination of high accuracy, low dropout, and robust protection features, the ZMC05TA is poised to be a go-to component for engineers and designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Melexis Technologies NV
SENSOR CURRENT HALL 20MT AC/DC / Current Sensor 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.0397
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A 5-CB / Current Sensor 100A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $7.9747
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9154
Melexis Technologies NV
PLUG & POWER CURRENT SENSOR IC / Current Sensor Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6530
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
Riedon
Current Sensors RoHS
Lowest to $297.4799
Broadcom Limited
HALL EFFECT IC, LF / Current Sensor Channel
Lowest to $4.3179
Honeywell
SENSOR CURRENT HALL 500A AC/DC / Current Sensor 500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $3.2323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5981 $61.1677
40+ $2.9523 $118.0920
61+ $2.8600 $174.4600
84+ $2.7678 $232.4952
108+ $2.6756 $288.9648
145+ $2.3987 $347.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess