EN
  • EN
  • DE

ADM3312EACPZ

Part No ADM3312EACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3:3 2.7V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 009009-ADM3312EACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3312EACPZ CAD Model

Description

The ADM3312EACPZ is a high-performance, low-power, 3.3V RS-232/V.28 transceiver from the reputable manufacturer Analog Devices Inc. This integrated circuit is designed to meet the stringent EIA/TIA-232-E standards and is optimized for battery-powered, portable, or space-constrained applications due to its small footprint and efficient operation.

Key Features

  • High Data Rate: Supports data rates up to 460 kbps, enabling fast data transmission for a variety of communication applications.
  • Low Power Consumption: Ideal for battery-powered devices, it features a low operational current draw and a power-down mode that reduces the current consumption to less than 1 µA.
  • Enhanced ESD Protection: Equipped with ±15 kV ESD protection on driver and receiver lines, ensuring robust performance in harsh environments.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+/-12V) from a single 3.3V supply, eliminating the need for multiple power sources.
  • Small Package Size: Comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space requirements.

Applications

The ADM3312EACPZ is versatile and can be used in various applications that require reliable RS-232 communication, including:

  • Portable or handheld devices
  • GPS receivers
  • Data loggers
  • Medical and diagnostic equipment
  • Point-of-sale (POS) terminals

Product Specifications

Parameter Value
Supply Voltage 3.3V
Data Rate 460 kbps
Number of Drivers/Receivers 2/2
ESD Protection ±15 kV
Operating Temperature -40°C to +85°C
Package Type 24-lead LFCSP

Overall, the ADM3312EACPZ transceiver is a reliable and efficient solution for designers looking to incorporate RS-232 connectivity into their systems with minimal power consumption and space requirements.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7094 $53.6752
19+ $5.5052 $104.5988
29+ $5.3331 $154.6599
39+ $5.1611 $201.2829
51+ $4.9891 $254.4441
68+ $4.4730 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess