EN
  • EN
  • DE

EVALISO2H823V25TOBO1

Part No EVALISO2H823V25TOBO1
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description EVAL BOARD FOR ISO2H823V2.5 / ISO2H823V2.5 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Series ISOFACE™
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part ISO2H823V2.5
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-EVALISO2H823V25TOBO1,SP001328752
Standard Package 1
Win Source Part Number 1065993-EVALISO2H823V25TOBO1
Ultra Librarian 3D Model Ultra Librarian EVALISO2H823V25TOBO1 CAD Model

Description

The Infineon Technologies EVALISO2H823V25TOBO1 is a development board categorized under Evaluation and Demonstration Boards and Kits.

  • Category: Evaluation and Demonstration Boards and Kits
  • Series: ISOFACE™
  • Purpose: Power Management
  • Package: Bulk
  • Standard Package: 1
  • Channels: 8-Channel (Octal)
  • Embedded: No
  • Primary Attribute: Power Distribution Switch (Load Switch)
  • Utilized IC/Part: ISO2H823V2.5
  • Alternative Parts: None

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess