EN
  • EN
  • DE

SR36_R2_00001

Part No SR36_R2_00001
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1628+
Reference case DO-27
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 749498-SR36_R2_00001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR36_R2_00001 CAD Model

Description

The SR36_R2_00001 is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. This makes it suitable for applications where minimizing power loss and operating at high frequencies are crucial.

Applications:

  • Switching Power Supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • LED lighting

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Allows for high-frequency operation.
  • High surge current capability: Withstands high surge currents without damage.
  • Low leakage current: Reduces power loss at high temperatures.
  • RoHS compliant: Environmentally friendly and compliant with regulatory requirements.

Benefits:

  • Increased efficiency: Low forward voltage drop reduces power loss, increasing overall efficiency.
  • Improved performance: Fast switching speed allows for high-frequency operation, improving performance in switching applications.
  • Enhanced reliability: High surge current capability ensures reliable operation under transient conditions.
  • Reduced heat dissipation: Low leakage current reduces power loss and heat dissipation.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations.

Additional Details:

The SR36_R2_00001 Schottky rectifier is commonly used in switching power supplies to improve efficiency and reduce heat dissipation. Its fast switching speed makes it suitable for high-frequency applications, such as DC-DC converters and inverters. The device is designed to withstand high surge currents, ensuring reliable operation under transient conditions. Its low leakage current reduces power loss at high temperatures, further enhancing efficiency and reliability. This rectifier is a dependable component for power electronic applications requiring high efficiency and fast switching speeds.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0762 $50.2920
1,600+ $0.0625 $100.0000
2,480+ $0.0606 $150.2880
3,415+ $0.0586 $200.1190
4,410+ $0.0567 $250.0470
5,910+ $0.0508 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess